Hammond Electronics, Inc. Transformer, Toroid, 48V, 625Va; Power Rating Hammond 1182T24

Description
TRANSFORMER, TOROID, 48V, 625VA; Power Rating:625VA; Secondary Voltages:24V, 48V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:60.5mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 48V, 625VA; Power Rating:625VA; Secondary Voltages:24V, 48V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:60.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 48V, 625Va; Power Rating Hammond - 54X7554 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 48V, 625Va; Power Rating Hammond
54X7554
Transformer, Toroid, 48V, 625Va; Power Rating Hammond 54X7554
TRANSFORMER, TOROID, 48V, 625VA; Power Rating:625VA; Secondary Voltages:24V, 48V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:60.5mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 48V, 625VA; Power Rating:625VA; Secondary Voltages:24V, 48V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:60.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7554
Product Name Transformer, Toroid, 48V, 625Va; Power Rating Hammond
Output Voltage 24 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformers - DA2304-ALD - ODG (Origin Data Global)
Specs
Mounting Chassis Mount
View Details
2 suppliers
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Control Circuit Transformer - 1497A-A1-M6-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 50 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details