The Hammond Toroidal Transformer, rated at 300VA with a secondary voltage of 24V, features dual primary and secondary windings. It operates on a dual 117/234 VAC input at 50/60 Hz. The transformer is designed for chassis mounting and comes with wire leads for easy connection. It is constructed using Class B materials, ensuring a maximum operating temperature of 130°C. The transformer has a low profile and lightweight design, contributing to high efficiency and reduced electromagnetic interference (EMI) due to its toroidal core shape. It includes mounting hardware and rubber insulating pads for installation. The transformer is UL recognized, CSA certified, and CE compliant, making it suitable for various applications where compliance with safety standards is required. Additionally, engineers should consider the potential for high inrush current upon energization, which may necessitate the use of slow-blow fuses or soft start circuitry.
TRANSFORMER, TOROID, 24V, 300VA; Power Rating:300VA; Secondary Voltages:12V, 24V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:47.8mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 54X7553 |
| Product Name | Transformer, Toroid, 24V, 300Va; Power Rating Hammond |
| Output Voltage | 12 to 24 volts |