TRANSFORMER, TOROID, 60V, 625VA; Power Rating:625VA; Secondary Voltages:30V, 60V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:60.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 54X7551 |
| Product Name | Transformer, Toroid, 60V, 625Va; Power Rating Hammond |
| Output Voltage | 30 to 60 volts |