TRANSFORMER, TOROID, 48V, 500VA; Power Rating:500VA; Secondary Voltages:24V, 48V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:57.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 54X7550 |
| Product Name | Transformer, Toroid, 48V, 500Va; Power Rating Hammond |
| Output Voltage | 24 to 48 volts |