Hammond Electronics, Inc. Transformer, Toroid, 120V, 1Kva; Power Rating Hammond 1182R60

Description
TRANSFORMER, TOROID, 120V, 1KVA; Power Rating:1kVA; Secondary Voltages:60V, 120V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:73.2mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 120V, 1KVA; Power Rating:1kVA; Secondary Voltages:60V, 120V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:73.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 120V, 1Kva; Power Rating Hammond - 54X7546 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 120V, 1Kva; Power Rating Hammond
54X7546
Transformer, Toroid, 120V, 1Kva; Power Rating Hammond 54X7546
TRANSFORMER, TOROID, 120V, 1KVA; Power Rating:1kVA; Secondary Voltages:60V, 120V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:73.2mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 120V, 1KVA; Power Rating:1kVA; Secondary Voltages:60V, 120V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:73.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7546
Product Name Transformer, Toroid, 120V, 1Kva; Power Rating Hammond
Output Voltage 60 to 120 volts
Unlock Full Specs
to access all available technical data