Hammond Electronics, Inc. Transformer, Toroid, 234V, 1Kva; Power Rating Hammond 1182R117

Description
TRANSFORMER, TOROID, 234V, 1KVA; Power Rating:1kVA; Secondary Voltages:117V, 234V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:73.2mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 234V, 1KVA; Power Rating:1kVA; Secondary Voltages:117V, 234V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:73.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 234V, 1Kva; Power Rating Hammond - 54X1726 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 234V, 1Kva; Power Rating Hammond
54X1726
Transformer, Toroid, 234V, 1Kva; Power Rating Hammond 54X1726
TRANSFORMER, TOROID, 234V, 1KVA; Power Rating:1kVA; Secondary Voltages:117V, 234V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:73.2mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 234V, 1KVA; Power Rating:1kVA; Secondary Voltages:117V, 234V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:73.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X1726
Product Name Transformer, Toroid, 234V, 1Kva; Power Rating Hammond
Output Voltage 117 to 234 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F24-500 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Control Circuit Transformer - 1497A-A3-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 100 VA
View Details