Hammond Electronics, Inc. Transformer, Toroid, 18V, 120Va; Power Rating Hammond 1182Q9

Description
TRANSFORMER, TOROID, 18V, 120VA; Power Rating:120VA; Secondary Voltages:9V, 18V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:41.4mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 18V, 120VA; Power Rating:120VA; Secondary Voltages:9V, 18V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:41.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 18V, 120Va; Power Rating Hammond - 54X7543 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 18V, 120Va; Power Rating Hammond
54X7543
Transformer, Toroid, 18V, 120Va; Power Rating Hammond 54X7543
TRANSFORMER, TOROID, 18V, 120VA; Power Rating:120VA; Secondary Voltages:9V, 18V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:41.4mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 18V, 120VA; Power Rating:120VA; Secondary Voltages:9V, 18V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:41.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7543
Product Name Transformer, Toroid, 18V, 120Va; Power Rating Hammond
Output Voltage 9 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details
Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497A-A3-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 100 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details