TRANSFORMER, TOROID, 120V, 750VA; Power Rating:750VA; Secondary Voltages:60V, 120V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:73.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 54X7542 |
| Product Name | Transformer, Toroid, 120V, 750Va; Power Rating Hammond |
| Output Voltage | 60 to 120 volts |