Hammond Electronics, Inc. Transformer, Toroid, 12V, 80Va; Power Rating Hammond 1182Q6

Description
TRANSFORMER, TOROID, 12V, 80VA; Power Rating:80VA; Secondary Voltages:6V, 12V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:89mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 12V, 80VA; Power Rating:80VA; Secondary Voltages:6V, 12V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:89mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 12V, 80Va; Power Rating Hammond - 54X7541 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 12V, 80Va; Power Rating Hammond
54X7541
Transformer, Toroid, 12V, 80Va; Power Rating Hammond 54X7541
TRANSFORMER, TOROID, 12V, 80VA; Power Rating:80VA; Secondary Voltages:6V, 12V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:89mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 12V, 80VA; Power Rating:80VA; Secondary Voltages:6V, 12V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:89mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7541
Product Name Transformer, Toroid, 12V, 80Va; Power Rating Hammond
Output Voltage 6 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

HTX8045 Isolation Transformers - HTX8045-903CR HTX8045-903CRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Chassis Mount Quick Pack™ Power Transformers - FD4-12 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 6 VA
View Details
5 suppliers
Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details