TRANSFORMER, TOROID, 240V, 1.5KVA; Power Rating:1.5kVA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:82.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 54X7540 |
| Product Name | Transformer, Toroid, 240V, 1.5Kva; Power Rating Hammond |
| Output Voltage | 240 volts |