Hammond Electronics, Inc. Transformer, Toroid, 220V, 625Va; Power Rating Hammond 1182Q110

Description
TRANSFORMER, TOROID, 220V, 625VA; Power Rating:625VA; Secondary Voltages:110V, 220V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:60.5mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 220V, 625VA; Power Rating:625VA; Secondary Voltages:110V, 220V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:60.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 220V, 625Va; Power Rating Hammond - 54X7537 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 220V, 625Va; Power Rating Hammond
54X7537
Transformer, Toroid, 220V, 625Va; Power Rating Hammond 54X7537
TRANSFORMER, TOROID, 220V, 625VA; Power Rating:625VA; Secondary Voltages:110V, 220V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:60.5mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 220V, 625VA; Power Rating:625VA; Secondary Voltages:110V, 220V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:60.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7537
Product Name Transformer, Toroid, 220V, 625Va; Power Rating Hammond
Output Voltage 110 to 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Primary Dual Secondaries PC Mount Power Transformer - F-160P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Control Circuit Transformer - 1497A-A5-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 200 VA
View Details