Hammond Electronics, Inc. Transformer, Toroid, 120V, 625Va; Power Rating Hammond 1182P60

Description
TRANSFORMER, TOROID, 120V, 625VA; Power Rating:625VA; Secondary Voltages:60V, 120V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:60.5mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 120V, 625VA; Power Rating:625VA; Secondary Voltages:60V, 120V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:60.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 120V, 625Va; Power Rating Hammond - 54X7536 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 120V, 625Va; Power Rating Hammond
54X7536
Transformer, Toroid, 120V, 625Va; Power Rating Hammond 54X7536
TRANSFORMER, TOROID, 120V, 625VA; Power Rating:625VA; Secondary Voltages:60V, 120V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:60.5mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 120V, 625VA; Power Rating:625VA; Secondary Voltages:60V, 120V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:60.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7536
Product Name Transformer, Toroid, 120V, 625Va; Power Rating Hammond
Output Voltage 60 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 160J10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 5 volts
Power Rating (VA) 10 VA
View Details
3 suppliers
Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details