Hammond Electronics, Inc. Transformer, Toroid, 240V, 1Kva; Power Rating Hammond 1182P240

Description
TRANSFORMER, TOROID, 240V, 1KVA; Power Rating:1kVA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:159mmRoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 240V, 1KVA; Power Rating:1kVA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:159mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 240V, 1Kva; Power Rating Hammond - 54X7534 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 240V, 1Kva; Power Rating Hammond
54X7534
Transformer, Toroid, 240V, 1Kva; Power Rating Hammond 54X7534
TRANSFORMER, TOROID, 240V, 1KVA; Power Rating:1kVA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:159mmRoHS Compliant: Yes

TRANSFORMER, TOROID, 240V, 1KVA; Power Rating:1kVA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:159mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7534
Product Name Transformer, Toroid, 240V, 1Kva; Power Rating Hammond
Output Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers - Power Transformers - 1182K15 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 15 volts
View Details
4 suppliers