TRANSFORMER, TOROID, 44V, 225VA; Power Rating:225VA; Secondary Voltages:22V, 44V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:47.8mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 54X7533 |
| Product Name | Transformer, Toroid, 44V, 225Va; Power Rating Hammond |
| Output Voltage | 22 to 44 volts |