Hammond Electronics, Inc. Transformer, Toroid, 30V, 160Va; Power Rating Hammond 1182P15

Description
TRANSFORMER, TOROID, 30V, 160VA; Power Rating:160VA; Secondary Voltages:15V, 30V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:44.5mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 30V, 160VA; Power Rating:160VA; Secondary Voltages:15V, 30V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:44.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 30V, 160Va; Power Rating Hammond - 54X7532 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 30V, 160Va; Power Rating Hammond
54X7532
Transformer, Toroid, 30V, 160Va; Power Rating Hammond 54X7532
TRANSFORMER, TOROID, 30V, 160VA; Power Rating:160VA; Secondary Voltages:15V, 30V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:44.5mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 30V, 160VA; Power Rating:160VA; Secondary Voltages:15V, 30V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:44.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7532
Product Name Transformer, Toroid, 30V, 160Va; Power Rating Hammond
Output Voltage 15 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Forward Mode Transformers for TI TPS23756 PoE Interface - JA4667-AL JA4667-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Control Circuit Transformer - 1497A-A11-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 1000 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details