TRANSFORMER, TOROID, 234V, 625VA; Power Rating:625VA; Secondary Voltages:117V, 234V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:60.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 54X7531 |
| Product Name | Transformer, Toroid, 234V, 625Va; Power Rating Hammond |
| Output Voltage | 117 to 234 volts |