Hammond Electronics, Inc. Transformer, Toroid, 220V, 500Va; Power Rating Hammond 1182P110

Description
TRANSFORMER, TOROID, 220V, 500VA; Power Rating:500VA; Secondary Voltages:110V, 220V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:57.2mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 220V, 500VA; Power Rating:500VA; Secondary Voltages:110V, 220V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:57.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 220V, 500Va; Power Rating Hammond - 54X7530 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 220V, 500Va; Power Rating Hammond
54X7530
Transformer, Toroid, 220V, 500Va; Power Rating Hammond 54X7530
TRANSFORMER, TOROID, 220V, 500VA; Power Rating:500VA; Secondary Voltages:110V, 220V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:57.2mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 220V, 500VA; Power Rating:500VA; Secondary Voltages:110V, 220V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:57.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7530
Product Name Transformer, Toroid, 220V, 500Va; Power Rating Hammond
Output Voltage 110 to 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

CST2010 Series SMT Current Sense Transformers - CST2010-200L CST2010-200LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Control Circuit Transformer - 1497B-A1-M13-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 63 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details