Hammond Electronics, Inc. Transformer, Toroid, 18V, 80Va; Power Rating Hammond 1182N9

Description
TRANSFORMER, TOROID, 18V, 80VA; Power Rating:80VA; Secondary Voltages:9V, 18V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:89mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 18V, 80VA; Power Rating:80VA; Secondary Voltages:9V, 18V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:89mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 18V, 80Va; Power Rating Hammond - 54X7529 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 18V, 80Va; Power Rating Hammond
54X7529
Transformer, Toroid, 18V, 80Va; Power Rating Hammond 54X7529
TRANSFORMER, TOROID, 18V, 80VA; Power Rating:80VA; Secondary Voltages:9V, 18V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:89mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 18V, 80VA; Power Rating:80VA; Secondary Voltages:9V, 18V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:89mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7529
Product Name Transformer, Toroid, 18V, 80Va; Power Rating Hammond
Output Voltage 9 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Power Transformer Manufacturers 3KVA 10KVA 30KVA 50KVA Dry Type Variable Step Down up 3 Phase Low Voltage Transformer - No.1601397919492 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A11-M6-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 1000 VA
View Details