Hammond Electronics, Inc. Transformer, Toroid, 120V, 500Va; Power Rating Hammond 1182N60

Description
TRANSFORMER, TOROID, 120V, 500VA; Power Rating:500VA; Secondary Voltages:60V, 120V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:57.2mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 120V, 500VA; Power Rating:500VA; Secondary Voltages:60V, 120V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:57.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 120V, 500Va; Power Rating Hammond - 54X7528 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 120V, 500Va; Power Rating Hammond
54X7528
Transformer, Toroid, 120V, 500Va; Power Rating Hammond 54X7528
TRANSFORMER, TOROID, 120V, 500VA; Power Rating:500VA; Secondary Voltages:60V, 120V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:57.2mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 120V, 500VA; Power Rating:500VA; Secondary Voltages:60V, 120V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:57.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7528
Product Name Transformer, Toroid, 120V, 500Va; Power Rating Hammond
Output Voltage 60 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

HTX8045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX8045C-753AR HTX8045C-753ARC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Control Circuit Transformer - 1497A-A10-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 750 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details