Hammond Electronics, Inc. Transformer, Toroid, 12V, 50Va; Power Rating Hammond 1182N6

Description
TRANSFORMER, TOROID, 12V, 50VA; Power Rating:50VA; Secondary Voltages:6V, 12V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 12V, 50VA; Power Rating:50VA; Secondary Voltages:6V, 12V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 12V, 50Va; Power Rating Hammond - 54X7527 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 12V, 50Va; Power Rating Hammond
54X7527
Transformer, Toroid, 12V, 50Va; Power Rating Hammond 54X7527
TRANSFORMER, TOROID, 12V, 50VA; Power Rating:50VA; Secondary Voltages:6V, 12V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 12V, 50VA; Power Rating:50VA; Secondary Voltages:6V, 12V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7527
Product Name Transformer, Toroid, 12V, 50Va; Power Rating Hammond
Output Voltage 6 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
Chassis Mount Quick Pack™ Power Transformers - F3-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details