Hammond Electronics, Inc. Transformer, Toroid, 240V, 750Va; Power Rating Hammond 1182N240

Description
TRANSFORMER, TOROID, 240V, 750VA; Power Rating:750VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:73.2mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 240V, 750VA; Power Rating:750VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:73.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 240V, 750Va; Power Rating Hammond - 54X7526 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 240V, 750Va; Power Rating Hammond
54X7526
Transformer, Toroid, 240V, 750Va; Power Rating Hammond 54X7526
TRANSFORMER, TOROID, 240V, 750VA; Power Rating:750VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:73.2mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 240V, 750VA; Power Rating:750VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:73.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7526
Product Name Transformer, Toroid, 240V, 750Va; Power Rating Hammond
Output Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMT Flyback Transformers for Silicon Laboratories Si3402 - FA2805-CL FA2805-CLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Control Circuit Transformer - 1497A-A10-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 750 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details