Hammond Electronics, Inc. Transformer, Toroid, 44V, 160Va; Power Rating Hammond 1182N22

Description
TRANSFORMER, TOROID, 44V, 160VA; Power Rating:160VA; Secondary Voltages:22V, 44V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:44.5mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 44V, 160VA; Power Rating:160VA; Secondary Voltages:22V, 44V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:44.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 44V, 160Va; Power Rating Hammond - 54X7525 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 44V, 160Va; Power Rating Hammond
54X7525
Transformer, Toroid, 44V, 160Va; Power Rating Hammond 54X7525
TRANSFORMER, TOROID, 44V, 160VA; Power Rating:160VA; Secondary Voltages:22V, 44V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:44.5mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 44V, 160VA; Power Rating:160VA; Secondary Voltages:22V, 44V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:44.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7525
Product Name Transformer, Toroid, 44V, 160Va; Power Rating Hammond
Output Voltage 22 to 44 volts
Unlock Full Specs
to access all available technical data

Similar Products

Flyback Transformers for TI LM5072 PD Interface - FA2677-AL FA2677-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Isolation Transformer - 1321-3TH063-BA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details