Hammond Electronics, Inc. Transformer, Toroid, 36V, 160Va; Power Rating Hammond 1182N18

Description
TRANSFORMER, TOROID, 36V, 160VA; Power Rating:160VA; Secondary Voltages:18V, 36V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:44.5mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 36V, 160VA; Power Rating:160VA; Secondary Voltages:18V, 36V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:44.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 36V, 160Va; Power Rating Hammond - 54X7524 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 36V, 160Va; Power Rating Hammond
54X7524
Transformer, Toroid, 36V, 160Va; Power Rating Hammond 54X7524
TRANSFORMER, TOROID, 36V, 160VA; Power Rating:160VA; Secondary Voltages:18V, 36V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:44.5mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 36V, 160VA; Power Rating:160VA; Secondary Voltages:18V, 36V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:44.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7524
Product Name Transformer, Toroid, 36V, 160Va; Power Rating Hammond
Output Voltage 18 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

CU8758-AL - CU8758-AL - Coilcraft, Inc.
Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Isolation Transformer - 1321-3TH093-CB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details