Hammond Electronics, Inc. Transformer, Toroid, 30V, 120Va; Power Rating Hammond 1182N15

Description
TRANSFORMER, TOROID, 30V, 120VA; Power Rating:120VA; Secondary Voltages:15V, 30V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:41.4mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 30V, 120VA; Power Rating:120VA; Secondary Voltages:15V, 30V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:41.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 30V, 120Va; Power Rating Hammond - 54X7523 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 30V, 120Va; Power Rating Hammond
54X7523
Transformer, Toroid, 30V, 120Va; Power Rating Hammond 54X7523
TRANSFORMER, TOROID, 30V, 120VA; Power Rating:120VA; Secondary Voltages:15V, 30V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:41.4mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 30V, 120VA; Power Rating:120VA; Secondary Voltages:15V, 30V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:41.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7523
Product Name Transformer, Toroid, 30V, 120Va; Power Rating Hammond
Output Voltage 15 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

HP1 Series Hexa-Path Magnetics - HP1-0076 HP1-0076LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Isolation Transformer - 1321-3TH330-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details