Hammond Electronics, Inc. Transformer, Toroid, 18V, 50Va; Power Rating Hammond 1182M9

Description
TRANSFORMER, TOROID, 18V, 50VA; Power Rating:50VA; Secondary Voltages:9V, 18V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 18V, 50VA; Power Rating:50VA; Secondary Voltages:9V, 18V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 18V, 50Va; Power Rating Hammond - 54X7522 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 18V, 50Va; Power Rating Hammond
54X7522
Transformer, Toroid, 18V, 50Va; Power Rating Hammond 54X7522
TRANSFORMER, TOROID, 18V, 50VA; Power Rating:50VA; Secondary Voltages:9V, 18V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 18V, 50VA; Power Rating:50VA; Secondary Voltages:9V, 18V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7522
Product Name Transformer, Toroid, 18V, 50Va; Power Rating Hammond
Output Voltage 9 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPD6235 Series Shielded Coupled Power Inductors - LPD6235-223 LPD6235-223MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Control Circuit Transformer - 1497A-A9-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 500 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details