Hammond Electronics, Inc. Transformer, Toroid, 240V, 625Va; Power Rating Hammond 1182M240

Description
TRANSFORMER, TOROID, 240V, 625VA; Power Rating:625VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:60.5mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 240V, 625VA; Power Rating:625VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:60.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 240V, 625Va; Power Rating Hammond - 54X7520 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 240V, 625Va; Power Rating Hammond
54X7520
Transformer, Toroid, 240V, 625Va; Power Rating Hammond 54X7520
TRANSFORMER, TOROID, 240V, 625VA; Power Rating:625VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:60.5mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 240V, 625VA; Power Rating:625VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:60.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7520
Product Name Transformer, Toroid, 240V, 625Va; Power Rating Hammond
Output Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

HP2 Series Hexa-Path Magnetics - HPH2-0066 HPH2-0066LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Dry Transformer - 373404 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details