Hammond Electronics, Inc. Transformer, Toroid, 220V, 300Va; Power Rating Hammond 1182M110

Description
TRANSFORMER, TOROID, 220V, 300VA; Power Rating:300VA; Secondary Voltages:110V, 220V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:47.8mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 220V, 300VA; Power Rating:300VA; Secondary Voltages:110V, 220V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:47.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 220V, 300Va; Power Rating Hammond - 54X7515 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 220V, 300Va; Power Rating Hammond
54X7515
Transformer, Toroid, 220V, 300Va; Power Rating Hammond 54X7515
TRANSFORMER, TOROID, 220V, 300VA; Power Rating:300VA; Secondary Voltages:110V, 220V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:47.8mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 220V, 300VA; Power Rating:300VA; Secondary Voltages:110V, 220V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:47.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7515
Product Name Transformer, Toroid, 220V, 300Va; Power Rating Hammond
Output Voltage 110 to 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A12-M6-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 1500 VA
View Details
HTX8045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX8045C-104AR HTX8045C-104ARC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA - No.1601689676585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details