Hammond Electronics, Inc. Transformer, Toroid, 12V, 30Va; Power Rating Hammond 1182L6

Description
TRANSFORMER, TOROID, 12V, 30VA; Power Rating:30VA; Secondary Voltages:6V, 12V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:32mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 12V, 30VA; Power Rating:30VA; Secondary Voltages:6V, 12V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:32mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 12V, 30Va; Power Rating Hammond - 53X1008 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 12V, 30Va; Power Rating Hammond
53X1008
Transformer, Toroid, 12V, 30Va; Power Rating Hammond 53X1008
TRANSFORMER, TOROID, 12V, 30VA; Power Rating:30VA; Secondary Voltages:6V, 12V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:32mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 12V, 30VA; Power Rating:30VA; Secondary Voltages:6V, 12V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 53X1008
Product Name Transformer, Toroid, 12V, 30Va; Power Rating Hammond
Output Voltage 6 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
HTX8045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX8045C-114BR HTX8045C-114BRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details