Hammond Electronics, Inc. Transformer, Toroid, 60V, 120Va; Power Rating Hammond 1182L30

Description
TRANSFORMER, TOROID, 60V, 120VA; Power Rating:120VA; Secondary Voltages:30V, 60V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:41.4mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 60V, 120VA; Power Rating:120VA; Secondary Voltages:30V, 60V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:41.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 60V, 120Va; Power Rating Hammond - 54X7513 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 60V, 120Va; Power Rating Hammond
54X7513
Transformer, Toroid, 60V, 120Va; Power Rating Hammond 54X7513
TRANSFORMER, TOROID, 60V, 120VA; Power Rating:120VA; Secondary Voltages:30V, 60V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:41.4mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 60V, 120VA; Power Rating:120VA; Secondary Voltages:30V, 60V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:41.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7513
Product Name Transformer, Toroid, 60V, 120Va; Power Rating Hammond
Output Voltage 30 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPH8045 Series 3-Winding Coupled Inductors/Transformers - LPH8045-153 - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Control Circuit Transformer - 1497A-A2-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 75 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details