Hammond Electronics, Inc. Transformer, Toroid, 240V, 500Va; Power Rating Hammond 1182L240

Description
TRANSFORMER, TOROID, 240V, 500VA; Power Rating:500VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:57.2mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 240V, 500VA; Power Rating:500VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:57.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 240V, 500Va; Power Rating Hammond - 54X7512 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 240V, 500Va; Power Rating Hammond
54X7512
Transformer, Toroid, 240V, 500Va; Power Rating Hammond 54X7512
TRANSFORMER, TOROID, 240V, 500VA; Power Rating:500VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:57.2mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 240V, 500VA; Power Rating:500VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:57.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7512
Product Name Transformer, Toroid, 240V, 500Va; Power Rating Hammond
Output Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
FCT1-xxK2SL Forward Converter Transformers for 4 Watt Applications - FCT1-150K2SL FCT1-150K2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details