Hammond Electronics, Inc. Transformer, Toroid, 24V, 50Va; Power Rating Hammond 1182L12

Description
TRANSFORMER, TOROID, 24V, 50VA; Power Rating:50VA; Secondary Voltages:12V, 24V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 24V, 50VA; Power Rating:50VA; Secondary Voltages:12V, 24V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 24V, 50Va; Power Rating Hammond - 54X7509 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 24V, 50Va; Power Rating Hammond
54X7509
Transformer, Toroid, 24V, 50Va; Power Rating Hammond 54X7509
TRANSFORMER, TOROID, 24V, 50VA; Power Rating:50VA; Secondary Voltages:12V, 24V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 24V, 50VA; Power Rating:50VA; Secondary Voltages:12V, 24V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7509
Product Name Transformer, Toroid, 24V, 50Va; Power Rating Hammond
Output Voltage 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

CST3015 Series SMT Current Sense Transformers - CST3015-050E CST3015-050ED - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Control Circuit Transformer - 1497B-A3-M16-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 100 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details