Hammond Electronics, Inc. Transformer, Toroid, 234V, 225Va; Power Rating Hammond 1182L117

Description
TRANSFORMER, TOROID, 234V, 225VA; Power Rating:225VA; Secondary Voltages:117V, 234V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:47.8mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 234V, 225VA; Power Rating:225VA; Secondary Voltages:117V, 234V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:47.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 234V, 225Va; Power Rating Hammond - 54X7508 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 234V, 225Va; Power Rating Hammond
54X7508
Transformer, Toroid, 234V, 225Va; Power Rating Hammond 54X7508
TRANSFORMER, TOROID, 234V, 225VA; Power Rating:225VA; Secondary Voltages:117V, 234V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:47.8mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 234V, 225VA; Power Rating:225VA; Secondary Voltages:117V, 234V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:47.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7508
Product Name Transformer, Toroid, 234V, 225Va; Power Rating Hammond
Output Voltage 117 to 234 volts
Unlock Full Specs
to access all available technical data

Similar Products

HA380x Flyback Transformer for TI TPS23753 PoE Interface - HA3801-BL HA3801-BLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Control Circuit Transformer - 1497A-A9-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 500 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details