TRANSFORMER, TOROID, 18V, 30VA; Power Rating:30VA; Secondary Voltages:9V, 18V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:32mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 54X7506 |
| Product Name | Transformer, Toroid, 18V, 30Va; Power Rating Hammond |
| Output Voltage | 9 to 18 volts |