TRANSFORMER, TOROID, 30V, 50VA; Power Rating:50VA; Secondary Voltages:15V, 30V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 54X7503 |
| Product Name | Transformer, Toroid, 30V, 50Va; Power Rating Hammond |
| Output Voltage | 15 to 30 volts |