Hammond Electronics, Inc. Transformer, Toroid, 240V, 225Va; Power Rating Hammond 1182J240

Description
TRANSFORMER, TOROID, 240V, 225VA; Power Rating:225VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:47.8mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 240V, 225VA; Power Rating:225VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:47.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 240V, 225Va; Power Rating Hammond - 54X7492 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 240V, 225Va; Power Rating Hammond
54X7492
Transformer, Toroid, 240V, 225Va; Power Rating Hammond 54X7492
TRANSFORMER, TOROID, 240V, 225VA; Power Rating:225VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:47.8mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 240V, 225VA; Power Rating:225VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:47.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7492
Product Name Transformer, Toroid, 240V, 225Va; Power Rating Hammond
Output Voltage 240 volts
Unlock Full Specs
to access all available technical data