Hammond Electronics, Inc. Transformer, Toroid, 44V, 50Va; Power Rating Hammond 1182J22

Description
TRANSFORMER, TOROID, 44V, 50VA; Power Rating:50VA; Secondary Voltages:22V, 44V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 44V, 50VA; Power Rating:50VA; Secondary Voltages:22V, 44V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 44V, 50Va; Power Rating Hammond - 54X7491 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 44V, 50Va; Power Rating Hammond
54X7491
Transformer, Toroid, 44V, 50Va; Power Rating Hammond 54X7491
TRANSFORMER, TOROID, 44V, 50VA; Power Rating:50VA; Secondary Voltages:22V, 44V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 44V, 50VA; Power Rating:50VA; Secondary Voltages:22V, 44V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7491
Product Name Transformer, Toroid, 44V, 50Va; Power Rating Hammond
Output Voltage 22 to 44 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Primary Dual Secondaries PC Mount Power Transformer - F-137P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
FL Series CCFL Transformers - FL2015-7L FL2015-7LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details