TRANSFORMER, TOROID, 36V, 50VA; Power Rating:50VA; Secondary Voltages:18V, 36V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 54X7490 |
| Product Name | Transformer, Toroid, 36V, 50Va; Power Rating Hammond |
| Output Voltage | 18 to 36 volts |