Hammond Electronics, Inc. Transformer, Toroid, 234V, 120Va; Power Rating Hammond 1182J117

Description
TRANSFORMER, TOROID, 234V, 120VA; Power Rating:120VA; Secondary Voltages:117V, 234V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:41.4mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 234V, 120VA; Power Rating:120VA; Secondary Voltages:117V, 234V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:41.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 234V, 120Va; Power Rating Hammond - 54X7488 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 234V, 120Va; Power Rating Hammond
54X7488
Transformer, Toroid, 234V, 120Va; Power Rating Hammond 54X7488
TRANSFORMER, TOROID, 234V, 120VA; Power Rating:120VA; Secondary Voltages:117V, 234V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:41.4mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 234V, 120VA; Power Rating:120VA; Secondary Voltages:117V, 234V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:41.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7488
Product Name Transformer, Toroid, 234V, 120Va; Power Rating Hammond
Output Voltage 117 to 234 volts
Unlock Full Specs
to access all available technical data

Similar Products

500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V - No.1601415899213 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-379P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
Transformers - Power Transformers - 162H120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 60 volts
Power Rating (VA) 20 VA
View Details
4 suppliers