Hammond Electronics, Inc. Transformer, Toroid, 36V, 30Va; Power Rating Hammond 1182H18

Description
TRANSFORMER, TOROID, 36V, 30VA; Power Rating:30VA; Secondary Voltages:18V, 36V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:32mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 36V, 30VA; Power Rating:30VA; Secondary Voltages:18V, 36V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:32mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 36V, 30Va; Power Rating Hammond - 54X7485 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 36V, 30Va; Power Rating Hammond
54X7485
Transformer, Toroid, 36V, 30Va; Power Rating Hammond 54X7485
TRANSFORMER, TOROID, 36V, 30VA; Power Rating:30VA; Secondary Voltages:18V, 36V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:32mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 36V, 30VA; Power Rating:30VA; Secondary Voltages:18V, 36V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7485
Product Name Transformer, Toroid, 36V, 30Va; Power Rating Hammond
Output Voltage 18 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Durable 250KVA Voltage Transformer Price 250 KVA - No.1601486799651 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A2-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 75 VA
View Details