Hammond Electronics, Inc. Transformer, Toroid, 30V, 225Va; Power Rating Hammond 1182H15

Description
TRANSFORMER, TOROID, 30V, 225VA; Power Rating:225VA; Secondary Voltages:15V, 30V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:47.8mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 30V, 225VA; Power Rating:225VA; Secondary Voltages:15V, 30V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:47.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 30V, 225Va; Power Rating Hammond - 54X7484 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 30V, 225Va; Power Rating Hammond
54X7484
Transformer, Toroid, 30V, 225Va; Power Rating Hammond 54X7484
TRANSFORMER, TOROID, 30V, 225VA; Power Rating:225VA; Secondary Voltages:15V, 30V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:47.8mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 30V, 225VA; Power Rating:225VA; Secondary Voltages:15V, 30V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:47.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7484
Product Name Transformer, Toroid, 30V, 225Va; Power Rating Hammond
Output Voltage 15 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Single Secondary Chassis Mount Power Transformers - F-122X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers