Hammond Electronics, Inc. Transformer, Toroid, 240V, 120Va; Power Rating Hammond 1182G240

Description
TRANSFORMER, TOROID, 240V, 120VA; Power Rating:120VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:41.4mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 240V, 120VA; Power Rating:120VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:41.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 240V, 120Va; Power Rating Hammond - 54X7481 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 240V, 120Va; Power Rating Hammond
54X7481
Transformer, Toroid, 240V, 120Va; Power Rating Hammond 54X7481
TRANSFORMER, TOROID, 240V, 120VA; Power Rating:120VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:41.4mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 240V, 120VA; Power Rating:120VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:41.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7481
Product Name Transformer, Toroid, 240V, 120Va; Power Rating Hammond
Output Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPD3015 Series Shielded Coupled Power Inductors - LPD3015-682 LPD3015-682MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Dry Transformer - 334411 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details