Hammond Electronics, Inc. Transformer, Toroid, 234V, 50Va; Power Rating Hammond 1182G117

Description
TRANSFORMER, TOROID, 234V, 50VA; Power Rating:50VA; Secondary Voltages:117V, 234V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 234V, 50VA; Power Rating:50VA; Secondary Voltages:117V, 234V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 234V, 50Va; Power Rating Hammond - 54X7478 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 234V, 50Va; Power Rating Hammond
54X7478
Transformer, Toroid, 234V, 50Va; Power Rating Hammond 54X7478
TRANSFORMER, TOROID, 234V, 50VA; Power Rating:50VA; Secondary Voltages:117V, 234V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 234V, 50VA; Power Rating:50VA; Secondary Voltages:117V, 234V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7478
Product Name Transformer, Toroid, 234V, 50Va; Power Rating Hammond
Output Voltage 117 to 234 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformer Manufacturers 3KVA 10KVA 30KVA 50KVA Dry Type Variable Step Down up 3 Phase Low Voltage Transformer - No.1601397919492 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
PC Mount Split Pack™ Power Transformers - F48-023 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 24 volts
View Details
4 suppliers
FCT1-xxK2SL Forward Converter Transformers for 4 Watt Applications - FCT1-50K2SL FCT1-50K2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details