Hammond Electronics, Inc. Transformer, Toroid, 240V, 80Va; Power Rating Hammond 1182F240

Description
TRANSFORMER, TOROID, 240V, 80VA; Power Rating:80VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:89mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 240V, 80VA; Power Rating:80VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:89mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 240V, 80Va; Power Rating Hammond - 54X7475 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 240V, 80Va; Power Rating Hammond
54X7475
Transformer, Toroid, 240V, 80Va; Power Rating Hammond 54X7475
TRANSFORMER, TOROID, 240V, 80VA; Power Rating:80VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:89mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 240V, 80VA; Power Rating:80VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:89mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7475
Product Name Transformer, Toroid, 240V, 80Va; Power Rating Hammond
Output Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

D18XX, CS1XXX Series Current Sensors - CS1750L - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards / Compliance RoHS
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Control Circuit Transformer - 1497B-A4-M13-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 150 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details