Hammond Electronics, Inc. Transformer, Toroid, 240V, 30Va; Power Rating Hammond 1182D240

Description
TRANSFORMER, TOROID, 240V, 30VA; Power Rating:30VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:32mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 240V, 30VA; Power Rating:30VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:32mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 240V, 30Va; Power Rating Hammond - 54X7471 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 240V, 30Va; Power Rating Hammond
54X7471
Transformer, Toroid, 240V, 30Va; Power Rating Hammond 54X7471
TRANSFORMER, TOROID, 240V, 30VA; Power Rating:30VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:32mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 240V, 30VA; Power Rating:30VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7471
Product Name Transformer, Toroid, 240V, 30Va; Power Rating Hammond
Output Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSX7030 Series SMT Current Sense Transformers - CSX7030-050 - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Control Circuit Transformer - 1497A-A14-M6-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 3000 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details