Hammond Electronics, Inc. Transformer, Audio, 1 Hammond 108H

Description
TRANSFORMER, AUDIO, 1:1, 600/600; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:500mW; Frequency Max:50kHz; Isolation Voltage:100V; Transformer Applications:Miniatu re Potted - Line Matching RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, AUDIO, 1:1, 600/600; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:500mW; Frequency Max:50kHz; Isolation Voltage:100V; Transformer Applications:Miniatu re Potted - Line Matching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Audio, 1 Hammond - 24B5884 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Audio, 1 Hammond
24B5884
Transformer, Audio, 1 Hammond 24B5884
TRANSFORMER, AUDIO, 1:1, 600/600; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:500mW; Frequency Max:50kHz; Isolation Voltage:100V; Transformer Applications:Miniatu re Potted - Line Matching RoHS Compliant: Yes

TRANSFORMER, AUDIO, 1:1, 600/600; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:500mW; Frequency Max:50kHz; Isolation Voltage:100V; Transformer Applications:Miniature Potted - Line Matching RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B5884
Product Name Transformer, Audio, 1 Hammond
Other Transformer Types / Applications Isolation; Audio
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
0.5 - 400 MHz Wideband RF / Pulse Transformer - HF-118 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 4.00E8 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Chassis Mount Leaded World Series™ Power Transformers - VPL12-2000 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Mounting Chassis
View Details
5 suppliers