Hammond Electronics, Inc. Audio Transformer, 4.07 Hammond 107N

Description
AUDIO TRANSFORMER, 4.07:1, 10K/600 OHM; Turns Ratio:4.07:1; Primary Impedance:10kohm; Secondary Impedance:600ohm; Secondary Power:150mW; Frequency Max:50kHz; Isolation Voltage:100V; DC Resistance Primary:680ohm; Frequency Min:150Hz RoHS Compliant: Yes
Datasheet
Description
AUDIO TRANSFORMER, 4.07:1, 10K/600 OHM; Turns Ratio:4.07:1; Primary Impedance:10kohm; Secondary Impedance:600ohm; Secondary Power:150mW; Frequency Max:50kHz; Isolation Voltage:100V; DC Resistance Primary:680ohm; Frequency Min:150Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformer, 4.07 Hammond - 24B5875 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformer, 4.07 Hammond
24B5875
Audio Transformer, 4.07 Hammond 24B5875
AUDIO TRANSFORMER, 4.07:1, 10K/600 OHM; Turns Ratio:4.07:1; Primary Impedance:10kohm; Secondary Impedance:600ohm; Secondary Power:150mW; Frequency Max:50kHz; Isolation Voltage:100V; DC Resistance Primary:680ohm; Frequency Min:150Hz RoHS Compliant: Yes

AUDIO TRANSFORMER, 4.07:1, 10K/600 OHM; Turns Ratio:4.07:1; Primary Impedance:10kohm; Secondary Impedance:600ohm; Secondary Power:150mW; Frequency Max:50kHz; Isolation Voltage:100V; DC Resistance Primary:680ohm; Frequency Min:150Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B5875
Product Name Audio Transformer, 4.07 Hammond
Other Transformer Types / Applications Isolation; Audio
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
0.5 - 400 MHz Wideband RF / Pulse Transformer - HF-118 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 4.00E8 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F10-600-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers