Hammond Electronics, Inc. Transformer, Audio, 2500/600 Ohm, Pcb; Turns Ratio Hammond 101J

Description
TRANSFORMER, AUDIO, 2500/600 OHM, PCB; Turns Ratio:-; Primary Impedance:2.5kohm; Secondary Impedance:600ohm; Secondary Power:100mW; Frequency Max:100kHz; Isolation Voltage:100V; DC Resistance Primary:150ohm; Frequency Min:200Hz RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, AUDIO, 2500/600 OHM, PCB; Turns Ratio:-; Primary Impedance:2.5kohm; Secondary Impedance:600ohm; Secondary Power:100mW; Frequency Max:100kHz; Isolation Voltage:100V; DC Resistance Primary:150ohm; Frequency Min:200Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Audio, 2500/600 Ohm, Pcb; Turns Ratio Hammond - 72R6761 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Audio, 2500/600 Ohm, Pcb; Turns Ratio Hammond
72R6761
Transformer, Audio, 2500/600 Ohm, Pcb; Turns Ratio Hammond 72R6761
TRANSFORMER, AUDIO, 2500/600 OHM, PCB; Turns Ratio:-; Primary Impedance:2.5kohm; Secondary Impedance:600ohm; Secondary Power:100mW; Frequency Max:100kHz; Isolation Voltage:100V; DC Resistance Primary:150ohm; Frequency Min:200Hz RoHS Compliant: Yes

TRANSFORMER, AUDIO, 2500/600 OHM, PCB; Turns Ratio:-; Primary Impedance:2.5kohm; Secondary Impedance:600ohm; Secondary Power:100mW; Frequency Max:100kHz; Isolation Voltage:100V; DC Resistance Primary:150ohm; Frequency Min:200Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 72R6761
Product Name Transformer, Audio, 2500/600 Ohm, Pcb; Turns Ratio Hammond
Other Transformer Types / Applications Isolation; Audio
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A4-M18-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 480 volts
Power Rating (VA) 150 VA
View Details
Transformers - Audio Transformers - Signal Level - 109E - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details