Hammond Electronics, Inc. Transformer, Audio, 1200/600 Ohm, Pcb; Turns Ratio Hammond 101H

Description
TRANSFORMER, AUDIO, 1200/600 OHM, PCB; Turns Ratio:-; Primary Impedance:1.2kohm; Secondary Impedance:600ohm; Secondary Power:100mW; Frequency Max:100kHz; Isolation Voltage:100V; DC Resistance Primary:80ohm; Frequency Min:200Hz RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, AUDIO, 1200/600 OHM, PCB; Turns Ratio:-; Primary Impedance:1.2kohm; Secondary Impedance:600ohm; Secondary Power:100mW; Frequency Max:100kHz; Isolation Voltage:100V; DC Resistance Primary:80ohm; Frequency Min:200Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Audio, 1200/600 Ohm, Pcb; Turns Ratio Hammond - 72R6760 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Audio, 1200/600 Ohm, Pcb; Turns Ratio Hammond
72R6760
Transformer, Audio, 1200/600 Ohm, Pcb; Turns Ratio Hammond 72R6760
TRANSFORMER, AUDIO, 1200/600 OHM, PCB; Turns Ratio:-; Primary Impedance:1.2kohm; Secondary Impedance:600ohm; Secondary Power:100mW; Frequency Max:100kHz; Isolation Voltage:100V; DC Resistance Primary:80ohm; Frequency Min:200Hz RoHS Compliant: Yes

TRANSFORMER, AUDIO, 1200/600 OHM, PCB; Turns Ratio:-; Primary Impedance:1.2kohm; Secondary Impedance:600ohm; Secondary Power:100mW; Frequency Max:100kHz; Isolation Voltage:100V; DC Resistance Primary:80ohm; Frequency Min:200Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 72R6760
Product Name Transformer, Audio, 1200/600 Ohm, Pcb; Turns Ratio Hammond
Other Transformer Types / Applications Isolation; Audio
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details