Hammond Electronics, Inc. High Frequency Reactor, 15A, 36.15 Kohm; Product Range Hammond 1.97E+17

Description
HIGH FREQUENCY REACTOR, 15A, 36.15 KOHM; Product Range:197E Series; Supply Voltage Max:-; Power Consumption:-; Impedance:36.15kohm; Phase Type:1 Phase; Output Current:15A; Inductance:3.5mH; Length:6.1"; Width:4.38"; Height:6.4" RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY REACTOR, 15A, 36.15 KOHM; Product Range:197E Series; Supply Voltage Max:-; Power Consumption:-; Impedance:36.15kohm; Phase Type:1 Phase; Output Current:15A; Inductance:3.5mH; Length:6.1"; Width:4.38"; Height:6.4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Reactor, 15A, 36.15 Kohm; Product Range Hammond - 31AJ3767 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Reactor, 15A, 36.15 Kohm; Product Range Hammond
31AJ3767
High Frequency Reactor, 15A, 36.15 Kohm; Product Range Hammond 31AJ3767
HIGH FREQUENCY REACTOR, 15A, 36.15 KOHM; Product Range:197E Series; Supply Voltage Max:-; Power Consumption:-; Impedance:36.15kohm; Phase Type:1 Phase; Output Current:15A; Inductance:3.5mH; Length:6.1"; Width:4.38"; Height:6.4" RoHS Compliant: Yes

HIGH FREQUENCY REACTOR, 15A, 36.15 KOHM; Product Range:197E Series; Supply Voltage Max:-; Power Consumption:-; Impedance:36.15kohm; Phase Type:1 Phase; Output Current:15A; Inductance:3.5mH; Length:6.1"; Width:4.38"; Height:6.4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 31AJ3767
Product Name High Frequency Reactor, 15A, 36.15 Kohm; Product Range Hammond
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 2432408-6 - TE Connectivity
Specs
Signal Type Single Phase; Single Phase
Input Voltage 230
View Details
1321 Power Component 130 A Line Reactor - 1321-3RA130-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details