Hammond Electronics, Inc. Dc Reactor Choke, 2.5Mh, 20A, 15%; Dc Current Rating Hammond 1.95E+22

Description
DC REACTOR CHOKE, 2.5MH, 20A, 15%; DC Current Rating:20A; Inductance:2.5mH; Product Range:195-196 Series; Impedance:-; Product Length:95.25mm; Product Width:106.68mm; Product Height:79.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DC REACTOR CHOKE, 2.5MH, 20A, 15%; DC Current Rating:20A; Inductance:2.5mH; Product Range:195-196 Series; Impedance:-; Product Length:95.25mm; Product Width:106.68mm; Product Height:79.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Reactor Choke, 2.5Mh, 20A, 15%; Dc Current Rating Hammond - 52F9520 - Newark, An Avnet Company
Chicago, IL, United States
Dc Reactor Choke, 2.5Mh, 20A, 15%; Dc Current Rating Hammond
52F9520
Dc Reactor Choke, 2.5Mh, 20A, 15%; Dc Current Rating Hammond 52F9520
DC REACTOR CHOKE, 2.5MH, 20A, 15%; DC Current Rating:20A; Inductance:2.5mH; Product Range:195-196 Series; Impedance:-; Product Length:95.25mm; Product Width:106.68mm; Product Height:79.5mm; Qualification:- RoHS Compliant: Yes

DC REACTOR CHOKE, 2.5MH, 20A, 15%; DC Current Rating:20A; Inductance:2.5mH; Product Range:195-196 Series; Impedance:-; Product Length:95.25mm; Product Width:106.68mm; Product Height:79.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52F9520
Product Name Dc Reactor Choke, 2.5Mh, 20A, 15%; Dc Current Rating Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-7206-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
Multi-Function Inlet Filters - 1-6609008-1 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details